Capital Lighting, Inc. 1705-20 Mid. Chandeliers-Candle 769767

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857045307
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857045307

Suppliers

Company
Product
Description
Supplier Links
1705-20 Mid. Chandeliers-Candle - 769767 - Capital Lighting, Inc.
Columbus, OH, USA
1705-20 Mid. Chandeliers-Candle
769767
1705-20 Mid. Chandeliers-Candle 769767
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 20.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857045307

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Gold
UPC: 771857045307

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769767
Product Name 1705-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details