Capital Lighting, Inc. 1709-20 Mid. Chandeliers-Candle 769766

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857033809
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857033809

Suppliers

Company
Product
Description
Supplier Links
1709-20 Mid. Chandeliers-Candle - 769766 - Capital Lighting, Inc.
Columbus, OH, USA
1709-20 Mid. Chandeliers-Candle
769766
1709-20 Mid. Chandeliers-Candle 769766
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Polished Gold UPC: 771857033809

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.00
Bulb
Type: E12 Candelabra
Qty: 9
Wattage: 60
Finish: Polished Gold
UPC: 771857033809

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769766
Product Name 1709-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details