Capital Lighting, Inc. 3648-40H Mini Chandeliers-Candle 769760

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857072051
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857072051

Suppliers

Company
Product
Description
Supplier Links
3648-40H Mini Chandeliers-Candle - 769760 - Capital Lighting, Inc.
Columbus, OH, USA
3648-40H Mini Chandeliers-Candle
769760
3648-40H Mini Chandeliers-Candle 769760
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Silver UPC: 771857072051

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Silver
UPC: 771857072051

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769760
Product Name 3648-40H Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details