Capital Lighting, Inc. 7856-82A Sconces-Double Candle 769758

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tourmaline UPC: 771857139372
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tourmaline UPC: 771857139372

Suppliers

Company
Product
Description
Supplier Links
7856-82A Sconces-Double Candle - 769758 - Capital Lighting, Inc.
Columbus, OH, USA
7856-82A Sconces-Double Candle
769758
7856-82A Sconces-Double Candle 769758
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Tourmaline UPC: 771857139372

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Tourmaline
UPC: 771857139372

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769758
Product Name 7856-82A Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details