Capital Lighting, Inc. 7854-42A Sconces-Pocket 769755

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Natural Rust UPC: 771857084382
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Natural Rust UPC: 771857084382

Suppliers

Company
Product
Description
Supplier Links
7854-42A Sconces-Pocket - 769755 - Capital Lighting, Inc.
Columbus, OH, USA
7854-42A Sconces-Pocket
769755
7854-42A Sconces-Pocket 769755
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: G16.5 Qty: 3 Wattage: 40 Finish: Natural Rust UPC: 771857084382

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: G16.5
Qty: 3
Wattage: 40
Finish: Natural Rust
UPC: 771857084382

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769755
Product Name 7854-42A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details