Capital Lighting, Inc. 7847-22A Sconces-Pocket 769753

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 8 Wattage: 40 Finish: Heirloom Gold UPC: 771857082715
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 8 Wattage: 40 Finish: Heirloom Gold UPC: 771857082715

Suppliers

Company
Product
Description
Supplier Links
7847-22A Sconces-Pocket - 769753 - Capital Lighting, Inc.
Columbus, OH, USA
7847-22A Sconces-Pocket
769753
7847-22A Sconces-Pocket 769753
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 7.00 Length 7.00 Extension: 6 Bulb Type: E12 Candelabra Qty: 8 Wattage: 40 Finish: Heirloom Gold UPC: 771857082715

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 7.00
Length 7.00
Extension: 6
Bulb
Type: E12 Candelabra
Qty: 8
Wattage: 40
Finish: Heirloom Gold
UPC: 771857082715

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769753
Product Name 7847-22A Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details