Capital Lighting, Inc. 1701-20 Sconces-Single Candle 769745

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Gold UPC: 771857034141
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Gold UPC: 771857034141

Suppliers

Company
Product
Description
Supplier Links
1701-20 Sconces-Single Candle - 769745 - Capital Lighting, Inc.
Columbus, OH, USA
1701-20 Sconces-Single Candle
769745
1701-20 Sconces-Single Candle 769745
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Gold UPC: 771857034141

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Gold
UPC: 771857034141

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769745
Product Name 1701-20 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details