Capital Lighting, Inc. 2962-20 Mid. Chandeliers-Candle 769740

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857005189
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857005189

Suppliers

Company
Product
Description
Supplier Links
2962-20 Mid. Chandeliers-Candle - 769740 - Capital Lighting, Inc.
Columbus, OH, USA
2962-20 Mid. Chandeliers-Candle
769740
2962-20 Mid. Chandeliers-Candle 769740
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 20.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Polished Gold UPC: 771857005189

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 20.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Polished Gold
UPC: 771857005189

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769740
Product Name 2962-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details