Capital Lighting, Inc. 3656-26H Mid. Chandeliers-Candle 769739

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: French Gold UPC: 771857058666
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: French Gold UPC: 771857058666

Suppliers

Company
Product
Description
Supplier Links
3656-26H Mid. Chandeliers-Candle - 769739 - Capital Lighting, Inc.
Columbus, OH, USA
3656-26H Mid. Chandeliers-Candle
769739
3656-26H Mid. Chandeliers-Candle 769739
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 7 Wattage: 60 Finish: French Gold UPC: 771857058666

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: E12 Candelabra
Qty: 7
Wattage: 60
Finish: French Gold
UPC: 771857058666

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769739
Product Name 3656-26H Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details