PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Silver
UPC: 771857035193
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769737 |
| Product Name | 3657-48H Mid. Chandeliers-Candle |
| Application | Residential |