Capital Lighting, Inc. 3659-23H Large Chandeliers-Candle 769736

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 53.00 Bulb Type: E12 Candelabra Qty: 14 Wattage: 60 Finish: Etruscan Gold UPC: 771857058925
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 53.00 Bulb Type: E12 Candelabra Qty: 14 Wattage: 60 Finish: Etruscan Gold UPC: 771857058925

Suppliers

Company
Product
Description
Supplier Links
3659-23H Large Chandeliers-Candle - 769736 - Capital Lighting, Inc.
Columbus, OH, USA
3659-23H Large Chandeliers-Candle
769736
3659-23H Large Chandeliers-Candle 769736
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 53.00 Bulb Type: E12 Candelabra Qty: 14 Wattage: 60 Finish: Etruscan Gold UPC: 771857058925

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 53.00
Bulb
Type: E12 Candelabra
Qty: 14
Wattage: 60
Finish: Etruscan Gold
UPC: 771857058925

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769736
Product Name 3659-23H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details