Capital Lighting, Inc. 3661-20H Large Chandeliers-Candle 769731

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857035582
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857035582

Suppliers

Company
Product
Description
Supplier Links
3661-20H Large Chandeliers-Candle - 769731 - Capital Lighting, Inc.
Columbus, OH, USA
3661-20H Large Chandeliers-Candle
769731
3661-20H Large Chandeliers-Candle 769731
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 56.00 Bulb Type: E12 Candelabra Qty: 20 Wattage: 60 Finish: Polished Gold UPC: 771857035582

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 56.00
Bulb
Type: E12 Candelabra
Qty: 20
Wattage: 60
Finish: Polished Gold
UPC: 771857035582

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769731
Product Name 3661-20H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details