Capital Lighting, Inc. 3662-20H Large Chandeliers-Candle 769730

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 62.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857035704
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 62.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857035704

Suppliers

Company
Product
Description
Supplier Links
3662-20H Large Chandeliers-Candle - 769730 - Capital Lighting, Inc.
Columbus, OH, USA
3662-20H Large Chandeliers-Candle
769730
3662-20H Large Chandeliers-Candle 769730
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 62.00 Bulb Type: E12 Candelabra Qty: 24 Wattage: 60 Finish: Polished Gold UPC: 771857035704

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 62.00
Bulb
Type: E12 Candelabra
Qty: 24
Wattage: 60
Finish: Polished Gold
UPC: 771857035704

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769730
Product Name 3662-20H Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details