Capital Lighting, Inc. 3650-26S Sconces-Single Candle 769718

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold UPC: 771857058376
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold UPC: 771857058376

Suppliers

Company
Product
Description
Supplier Links
3650-26S Sconces-Single Candle - 769718 - Capital Lighting, Inc.
Columbus, OH, USA
3650-26S Sconces-Single Candle
769718
3650-26S Sconces-Single Candle 769718
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: French Gold UPC: 771857058376

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: French Gold
UPC: 771857058376

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769718
Product Name 3650-26S Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details