Capital Lighting, Inc. 3651-48S Sconces-Double Candle 769709

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver UPC: 771857034851
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver UPC: 771857034851

Suppliers

Company
Product
Description
Supplier Links
3651-48S Sconces-Double Candle - 769709 - Capital Lighting, Inc.
Columbus, OH, USA
3651-48S Sconces-Double Candle
769709
3651-48S Sconces-Double Candle 769709
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 15.00 Length 15.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver UPC: 771857034851

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 15.00
Length 15.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
UPC: 771857034851

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769709
Product Name 3651-48S Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details