Capital Lighting, Inc. 3652-23S Sconces-Triple Candle 769707

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold UPC: 771857058543
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold UPC: 771857058543

Suppliers

Company
Product
Description
Supplier Links
3652-23S Sconces-Triple Candle - 769707 - Capital Lighting, Inc.
Columbus, OH, USA
3652-23S Sconces-Triple Candle
769707
3652-23S Sconces-Triple Candle 769707
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 19.00 Length 19.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Etruscan Gold UPC: 771857058543

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 19.00
Length 19.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Etruscan Gold
UPC: 771857058543

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769707
Product Name 3652-23S Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details