Capital Lighting, Inc. 3657-48S Mid. Chandeliers-Candle 769706

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Silver UPC: 771857035216
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Silver UPC: 771857035216

Suppliers

Company
Product
Description
Supplier Links
3657-48S Mid. Chandeliers-Candle - 769706 - Capital Lighting, Inc.
Columbus, OH, USA
3657-48S Mid. Chandeliers-Candle
769706
3657-48S Mid. Chandeliers-Candle 769706
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Silver UPC: 771857035216

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Silver
UPC: 771857035216

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769706
Product Name 3657-48S Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details