PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: E12 Candelabra
Qty: 7
Wattage: 60
Finish: French Gold
UPC: 771857058680
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769704 |
| Product Name | 3656-26S Mid. Chandeliers-Candle |
| Application | Residential |