Capital Lighting, Inc. 5008-74 Mid. Chandeliers-Candle 769689

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Parchment Bronze UPC: 771857024371
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Parchment Bronze UPC: 771857024371

Suppliers

Company
Product
Description
Supplier Links
5008-74 Mid. Chandeliers-Candle - 769689 - Capital Lighting, Inc.
Columbus, OH, USA
5008-74 Mid. Chandeliers-Candle
769689
5008-74 Mid. Chandeliers-Candle 769689
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: E12 Candelabra Qty: 10 Wattage: 60 Finish: Parchment Bronze UPC: 771857024371

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 38.00
Bulb
Type: E12 Candelabra
Qty: 10
Wattage: 60
Finish: Parchment Bronze
UPC: 771857024371

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769689
Product Name 5008-74 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details