Capital Lighting, Inc. 5072-48 Mid. Chandeliers-Candle 769688

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857069969
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857069969

Suppliers

Company
Product
Description
Supplier Links
5072-48 Mid. Chandeliers-Candle - 769688 - Capital Lighting, Inc.
Columbus, OH, USA
5072-48 Mid. Chandeliers-Candle
769688
5072-48 Mid. Chandeliers-Candle 769688
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 25.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857069969

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Silver
UPC: 771857069969

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769688
Product Name 5072-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details