Capital Lighting, Inc. 5071-22 Sconces-Triple Candle 769685

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold Product Name: Three Light Wall bracket UPC: 771857069808 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold Product Name: Three Light Wall bracket UPC: 771857069808 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5071-22 Sconces-Triple Candle - 769685 - Capital Lighting, Inc.
Columbus, OH, USA
5071-22 Sconces-Triple Candle
769685
5071-22 Sconces-Triple Candle 769685
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold Product Name: Three Light Wall bracket UPC: 771857069808 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Length 17.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heirloom Gold
Product Name: Three Light Wall bracket
UPC: 771857069808
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769685
Product Name 5071-22 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details