Capital Lighting, Inc. 5070-48 Sconces-Double Candle 769682

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall bracket UPC: 771857069747 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall bracket UPC: 771857069747 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5070-48 Sconces-Double Candle - 769682 - Capital Lighting, Inc.
Columbus, OH, USA
5070-48 Sconces-Double Candle
769682
5070-48 Sconces-Double Candle 769682
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Two Light Wall bracket UPC: 771857069747 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 17.00
Length 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Two Light Wall bracket
UPC: 771857069747
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769682
Product Name 5070-48 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details