Capital Lighting, Inc. 1241-23 Foyer/Hall Lanterns-Open Frame 769676

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Qty: 1 Wattage: 100 Finish: Etruscan Gold Product Name: One Light Fixture UPC: 771857171419
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Qty: 1 Wattage: 100 Finish: Etruscan Gold Product Name: One Light Fixture UPC: 771857171419

Suppliers

Company
Product
Description
Supplier Links
1241-23 Foyer/Hall Lanterns-Open Frame - 769676 - Capital Lighting, Inc.
Columbus, OH, USA
1241-23 Foyer/Hall Lanterns-Open Frame
769676
1241-23 Foyer/Hall Lanterns-Open Frame 769676
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 10.00 Bulb Qty: 1 Wattage: 100 Finish: Etruscan Gold Product Name: One Light Fixture UPC: 771857171419

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 10.00
Bulb
Qty: 1
Wattage: 100
Finish: Etruscan Gold
Product Name: One Light Fixture
UPC: 771857171419

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769676
Product Name 1241-23 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details