Capital Lighting, Inc. 1243-22 Foyer/Hall Lanterns-Open Frame 769673

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold UPC: 771857171433
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold UPC: 771857171433

Suppliers

Company
Product
Description
Supplier Links
1243-22 Foyer/Hall Lanterns-Open Frame - 769673 - Capital Lighting, Inc.
Columbus, OH, USA
1243-22 Foyer/Hall Lanterns-Open Frame
769673
1243-22 Foyer/Hall Lanterns-Open Frame 769673
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Heirloom Gold UPC: 771857171433

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Heirloom Gold
UPC: 771857171433

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769673
Product Name 1243-22 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details