Capital Lighting, Inc. 2757-76 Sconces-Double Candle 769670

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Right Sconce UPC: 771857073263 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Right Sconce UPC: 771857073263 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
2757-76 Sconces-Double Candle - 769670 - Capital Lighting, Inc.
Columbus, OH, USA
2757-76 Sconces-Double Candle
769670
2757-76 Sconces-Double Candle 769670
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Bronze Product Name: Right Sconce UPC: 771857073263 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Length 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Bronze
Product Name: Right Sconce
UPC: 771857073263
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769670
Product Name 2757-76 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details