Capital Lighting, Inc. 3770-75 Mid. Chandeliers-Candle 769668

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857045871
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857045871

Suppliers

Company
Product
Description
Supplier Links
3770-75 Mid. Chandeliers-Candle - 769668 - Capital Lighting, Inc.
Columbus, OH, USA
3770-75 Mid. Chandeliers-Candle
769668
3770-75 Mid. Chandeliers-Candle 769668
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857045871

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 27.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Bronze Umber
UPC: 771857045871

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769668
Product Name 3770-75 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details