Capital Lighting, Inc. 3769-76 Mini Chandeliers-Candle 769665

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857072181
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857072181

Suppliers

Company
Product
Description
Supplier Links
3769-76 Mini Chandeliers-Candle - 769665 - Capital Lighting, Inc.
Columbus, OH, USA
3769-76 Mini Chandeliers-Candle
769665
3769-76 Mini Chandeliers-Candle 769665
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Bronze Umber UPC: 771857072181

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Bronze Umber
UPC: 771857072181

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769665
Product Name 3769-76 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details