Capital Lighting, Inc. 3758-48 Sconces-Double Candle 769663

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Left Sconce UPC: 771857073317 Category: Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Left Sconce UPC: 771857073317 Category: Sconces

Suppliers

Company
Product
Description
Supplier Links
3758-48 Sconces-Double Candle - 769663 - Capital Lighting, Inc.
Columbus, OH, USA
3758-48 Sconces-Double Candle
769663
3758-48 Sconces-Double Candle 769663
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Length 23.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Antique Silver Product Name: Left Sconce UPC: 771857073317 Category: Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Length 23.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Antique Silver
Product Name: Left Sconce
UPC: 771857073317
Category: Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769663
Product Name 3758-48 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details