Capital Lighting, Inc. 3761-22 Sconces-Double Candle 769661

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Length 23.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall bracket UPC: 771857045864 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Length 23.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall bracket UPC: 771857045864 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3761-22 Sconces-Double Candle - 769661 - Capital Lighting, Inc.
Columbus, OH, USA
3761-22 Sconces-Double Candle
769661
3761-22 Sconces-Double Candle 769661
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 23.00 Length 23.00 Extension: 8 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Heirloom Gold Product Name: Two Light Wall bracket UPC: 771857045864 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 23.00
Length 23.00
Extension: 8
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Heirloom Gold
Product Name: Two Light Wall bracket
UPC: 771857045864
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769661
Product Name 3761-22 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details