Capital Lighting, Inc. 5000-65 Sconces-Single Candle 769653

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ancient Bronze Product Name: One Light Wall Bracket UPC: 771857031973 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ancient Bronze Product Name: One Light Wall Bracket UPC: 771857031973 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5000-65 Sconces-Single Candle - 769653 - Capital Lighting, Inc.
Columbus, OH, USA
5000-65 Sconces-Single Candle
769653
5000-65 Sconces-Single Candle 769653
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 16.00 Length 16.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Ancient Bronze Product Name: One Light Wall Bracket UPC: 771857031973 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 16.00
Length 16.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Ancient Bronze
Product Name: One Light Wall Bracket
UPC: 771857031973
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769653
Product Name 5000-65 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details