Capital Lighting, Inc. 5001-35 Sconces-Double Candle 769651

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Birch Product Name: Two Light Wall bracket UPC: 771857032031 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Birch Product Name: Two Light Wall bracket UPC: 771857032031 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
5001-35 Sconces-Double Candle - 769651 - Capital Lighting, Inc.
Columbus, OH, USA
5001-35 Sconces-Double Candle
769651
5001-35 Sconces-Double Candle 769651
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 17.00 Length 17.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Golden Birch Product Name: Two Light Wall bracket UPC: 771857032031 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 17.00
Length 17.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Golden Birch
Product Name: Two Light Wall bracket
UPC: 771857032031
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769651
Product Name 5001-35 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2260189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details