Capital Lighting, Inc. 2769-76 Mini Chandeliers-Candle 769647

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Bronze UPC: 771857074826
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Bronze UPC: 771857074826

Suppliers

Company
Product
Description
Supplier Links
2769-76 Mini Chandeliers-Candle - 769647 - Capital Lighting, Inc.
Columbus, OH, USA
2769-76 Mini Chandeliers-Candle
769647
2769-76 Mini Chandeliers-Candle 769647
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 19.00 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: Heirloom Bronze UPC: 771857074826

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 19.00
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: Heirloom Bronze
UPC: 771857074826

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769647
Product Name 2769-76 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details