Capital Lighting, Inc. 2770-75 Mid. Chandeliers-Candle 769644

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857043761
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857043761

Suppliers

Company
Product
Description
Supplier Links
2770-75 Mid. Chandeliers-Candle - 769644 - Capital Lighting, Inc.
Columbus, OH, USA
2770-75 Mid. Chandeliers-Candle
769644
2770-75 Mid. Chandeliers-Candle 769644
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 27.00 Bulb Type: E12 Candelabra Qty: 6 Wattage: 60 Finish: Bronze Umber UPC: 771857043761

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 27.00
Bulb
Type: E12 Candelabra
Qty: 6
Wattage: 60
Finish: Bronze Umber
UPC: 771857043761

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769644
Product Name 2770-75 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details