Capital Lighting, Inc. 2772-44 Mid. Chandeliers-Candle 769643

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Silver UPC: 771857043655
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Silver UPC: 771857043655

Suppliers

Company
Product
Description
Supplier Links
2772-44 Mid. Chandeliers-Candle - 769643 - Capital Lighting, Inc.
Columbus, OH, USA
2772-44 Mid. Chandeliers-Candle
769643
2772-44 Mid. Chandeliers-Candle 769643
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Silver UPC: 771857043655

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Heirloom Silver
UPC: 771857043655

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769643
Product Name 2772-44 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details