Capital Lighting, Inc. 2780-91 Mid. Chandeliers-Candle 769642

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Silvergild UPC: 771857058123
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Silvergild UPC: 771857058123

Suppliers

Company
Product
Description
Supplier Links
2780-91 Mid. Chandeliers-Candle - 769642 - Capital Lighting, Inc.
Columbus, OH, USA
2780-91 Mid. Chandeliers-Candle
769642
2780-91 Mid. Chandeliers-Candle 769642
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 40.00 Bulb Type: E12 Candelabra Qty: 9 Wattage: 60 Finish: Silvergild UPC: 771857058123

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 40.00
Bulb
Type: E12 Candelabra
Qty: 9
Wattage: 60
Finish: Silvergild
UPC: 771857058123

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769642
Product Name 2780-91 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details