Capital Lighting, Inc. 3771-48 Mid. Chandeliers-Candle 769639

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857059663
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857059663

Suppliers

Company
Product
Description
Supplier Links
3771-48 Mid. Chandeliers-Candle - 769639 - Capital Lighting, Inc.
Columbus, OH, USA
3771-48 Mid. Chandeliers-Candle
769639
3771-48 Mid. Chandeliers-Candle 769639
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 32.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Silver UPC: 771857059663

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Silver
UPC: 771857059663

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769639
Product Name 3771-48 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details