Capital Lighting, Inc. 3772-22 Mid. Chandeliers-Candle 769637

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857059724
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857059724

Suppliers

Company
Product
Description
Supplier Links
3772-22 Mid. Chandeliers-Candle - 769637 - Capital Lighting, Inc.
Columbus, OH, USA
3772-22 Mid. Chandeliers-Candle
769637
3772-22 Mid. Chandeliers-Candle 769637
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 37.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857059724

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Heirloom Gold
UPC: 771857059724

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769637
Product Name 3772-22 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details