Capital Lighting, Inc. 3773-51 Large Chandeliers-Candle 769634

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Black UPC: 771857013887
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Black UPC: 771857013887

Suppliers

Company
Product
Description
Supplier Links
3773-51 Large Chandeliers-Candle - 769634 - Capital Lighting, Inc.
Columbus, OH, USA
3773-51 Large Chandeliers-Candle
769634
3773-51 Large Chandeliers-Candle 769634
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 44.00 Bulb Type: E12 Candelabra Qty: 15 Wattage: 60 Finish: Black UPC: 771857013887

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 44.00
Bulb
Type: E12 Candelabra
Qty: 15
Wattage: 60
Finish: Black
UPC: 771857013887

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769634
Product Name 3773-51 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details