Capital Lighting, Inc. 3782-23 Large Chandeliers-Candle 769633

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 57.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Etruscan Gold UPC: 771857007770
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 57.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Etruscan Gold UPC: 771857007770

Suppliers

Company
Product
Description
Supplier Links
3782-23 Large Chandeliers-Candle - 769633 - Capital Lighting, Inc.
Columbus, OH, USA
3782-23 Large Chandeliers-Candle
769633
3782-23 Large Chandeliers-Candle 769633
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 57.00 Bulb Type: E12 Candelabra Qty: 16 Wattage: 60 Finish: Etruscan Gold UPC: 771857007770

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 57.00
Bulb
Type: E12 Candelabra
Qty: 16
Wattage: 60
Finish: Etruscan Gold
UPC: 771857007770

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769633
Product Name 3782-23 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details