Capital Lighting, Inc. 3790-51 Mid. Chandeliers-Candle 769632

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Black UPC: 771857014662
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Black UPC: 771857014662

Suppliers

Company
Product
Description
Supplier Links
3790-51 Mid. Chandeliers-Candle - 769632 - Capital Lighting, Inc.
Columbus, OH, USA
3790-51 Mid. Chandeliers-Candle
769632
3790-51 Mid. Chandeliers-Candle 769632
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 26.00 Bulb Type: E12 Candelabra Qty: 12 Wattage: 60 Finish: Black UPC: 771857014662

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 26.00
Bulb
Type: E12 Candelabra
Qty: 12
Wattage: 60
Finish: Black
UPC: 771857014662

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769632
Product Name 3790-51 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details