Capital Lighting, Inc. 1357-23 Mid. Chandeliers-Candle 769627

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857070248
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857070248

Suppliers

Company
Product
Description
Supplier Links
1357-23 Mid. Chandeliers-Candle - 769627 - Capital Lighting, Inc.
Columbus, OH, USA
1357-23 Mid. Chandeliers-Candle
769627
1357-23 Mid. Chandeliers-Candle 769627
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Etruscan Gold UPC: 771857070248

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Etruscan Gold
UPC: 771857070248

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769627
Product Name 1357-23 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details