Capital Lighting, Inc. 26652 Lamps-Table Lamps 769573

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Weight: 12 Product Name: One Light Table Lamp UPC: 792977266526 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Weight: 12 Product Name: One Light Table Lamp UPC: 792977266526 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26652 Lamps-Table Lamps - 769573 - Capital Lighting, Inc.
Columbus, OH, USA
26652 Lamps-Table Lamps
769573
26652 Lamps-Table Lamps 769573
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 38.00 Length 38.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Glass Weight: 12 Product Name: One Light Table Lamp UPC: 792977266526 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 38.00
Length 38.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Glass
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977266526
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769573
Product Name 26652 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details