Capital Lighting, Inc. 27211 Lamps-Table Lamps 769569

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 20 Product Name: One Light Table Lamp UPC: 792977272114 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 20 Product Name: One Light Table Lamp UPC: 792977272114 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27211 Lamps-Table Lamps - 769569 - Capital Lighting, Inc.
Columbus, OH, USA
27211 Lamps-Table Lamps
769569
27211 Lamps-Table Lamps 769569
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 36.25 Length 36.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Ivory Weight: 20 Product Name: One Light Table Lamp UPC: 792977272114 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 36.25
Length 36.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Ivory
Weight: 20
Product Name: One Light Table Lamp
UPC: 792977272114
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769569
Product Name 27211 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details