Capital Lighting, Inc. 27263 Lamps-Table Lamps 769552

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bone Ivory Weight: 10 Product Name: One Light Table Lamp UPC: 792977272633 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bone Ivory Weight: 10 Product Name: One Light Table Lamp UPC: 792977272633 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27263 Lamps-Table Lamps - 769552 - Capital Lighting, Inc.
Columbus, OH, USA
27263 Lamps-Table Lamps
769552
27263 Lamps-Table Lamps 769552
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 28.00 Length 28.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bone Ivory Weight: 10 Product Name: One Light Table Lamp UPC: 792977272633 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 28.00
Length 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bone Ivory
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977272633
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769552
Product Name 27263 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details