PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Heirloom Silver
UPC: 771857080018
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 769499 |
| Product Name | 7882-44A Mid. Chandeliers-Other |
| Application | Residential |