Capital Lighting, Inc. 7883-22A Mid. Chandeliers-Other 769497

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857088434
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857088434

Suppliers

Company
Product
Description
Supplier Links
7883-22A Mid. Chandeliers-Other - 769497 - Capital Lighting, Inc.
Columbus, OH, USA
7883-22A Mid. Chandeliers-Other
769497
7883-22A Mid. Chandeliers-Other 769497
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 29.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Heirloom Gold UPC: 771857088434

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Heirloom Gold
UPC: 771857088434

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769497
Product Name 7883-22A Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details