Capital Lighting, Inc. 7884-34A Mid. Chandeliers-Other 769494

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: French Provincial UPC: 771857082685
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: French Provincial UPC: 771857082685

Suppliers

Company
Product
Description
Supplier Links
7884-34A Mid. Chandeliers-Other - 769494 - Capital Lighting, Inc.
Columbus, OH, USA
7884-34A Mid. Chandeliers-Other
769494
7884-34A Mid. Chandeliers-Other 769494
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 38.00 Bulb Type: Candelabra Qty: 15 Wattage: 60 Finish: French Provincial UPC: 771857082685

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 15
Wattage: 60
Finish: French Provincial
UPC: 771857082685

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769494
Product Name 7884-34A Mid. Chandeliers-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details