Capital Lighting, Inc. 6716-22S Foyer/Hall Lanterns-Open Frame 769492

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Gold UPC: 771857063165
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Gold UPC: 771857063165

Suppliers

Company
Product
Description
Supplier Links
6716-22S Foyer/Hall Lanterns-Open Frame - 769492 - Capital Lighting, Inc.
Columbus, OH, USA
6716-22S Foyer/Hall Lanterns-Open Frame
769492
6716-22S Foyer/Hall Lanterns-Open Frame 769492
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 29.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Heirloom Gold UPC: 771857063165

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Heirloom Gold
UPC: 771857063165

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769492
Product Name 6716-22S Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details