Capital Lighting, Inc. 5042-27S Flush Mounts-Bowl Style 769482

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025224
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025224

Suppliers

Company
Product
Description
Supplier Links
5042-27S Flush Mounts-Bowl Style - 769482 - Capital Lighting, Inc.
Columbus, OH, USA
5042-27S Flush Mounts-Bowl Style
769482
5042-27S Flush Mounts-Bowl Style 769482
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 7.00 Bulb Type: G16.5 Qty: 5 Wattage: 40 Finish: Parchment Gold UPC: 771857025224

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 7.00
Bulb
Type: G16.5
Qty: 5
Wattage: 40
Finish: Parchment Gold
UPC: 771857025224

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769482
Product Name 5042-27S Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details