Capital Lighting, Inc. 7854-42S Sconces-Pocket 769475

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Natural Rust UPC: 771857028270
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Natural Rust UPC: 771857028270

Suppliers

Company
Product
Description
Supplier Links
7854-42S Sconces-Pocket - 769475 - Capital Lighting, Inc.
Columbus, OH, USA
7854-42S Sconces-Pocket
769475
7854-42S Sconces-Pocket 769475
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Length 12.00 Extension: 6 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Natural Rust UPC: 771857028270

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Length 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Natural Rust
UPC: 771857028270

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769475
Product Name 7854-42S Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details